R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 10 1/4 in inside height and a 11 in outside height. Items within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 10 1/4 in inside height and a 11 in outside height. SKUs within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this product are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 10 1/4 in inside height and a 11 in outside height. Products within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 17 1/8 in inside length, 18 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 10 1/4 in inside height and a 11 in outside height. Parts within this category come in a variety of colors; this part is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 10 1/4 in inside height and a 11 in outside height. Items within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 17 1/8 in inside length, 18 in outside length, 14 3/4 in inside width, 16 1/2 in outside width, 10 1/4 in inside height and a 11 in outside height. Products within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 75 lb. The material used in this item are: industrial grade polymer material.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30270 BLACK |
| Product Name | Akro-Mils Akrobin 75 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 18 in Length - 16 1/2 in Width - 11 in Height - 1 Compartments - 30270 BLACK |
| Container Type | Bin |