STORAGE BIN, 18", X 11", X 10", CLEAR; Bin Colour:Transparent; External Height:10"; External Width:11"; External Depth:18"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 90W1250 |
| Product Name | Storage Bin, 18, X 11, X 10, Clear; Bin Colour Akro-Mils |
| Capacity | 60 lbs (27 kg) |