RS Components, Ltd. Dollies 7938747

Description
Steerman nylon wheeled skates, 6000kg
Request a Quote
Description
Steerman nylon wheeled skates, 6000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dollies - 7938747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dollies
7938747
Dollies 7938747
Steerman nylon wheeled skates, 6000kg

Steerman nylon wheeled skates, 6000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 7938747
Product Name Dollies
Cart / Truck Type Dollies
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
Trolleys - 1462790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 inch (516 mm)
View Details
Trolleys - 2256003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details
Trolleys - 8776809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 24 inch (600 mm)
View Details