Akro-Mils, Inc. Storage Bin, 10.88, X 16.5, X 5, Clear; Bin Colour Akro-Mils 30255SCLAR

Description
STORAGE BIN, 10.88", X 16.5", X 5", CLEAR; Bin Colour:Transparent; External Height:5"; External Width:16.5"; External Depth:10.88"; Carrying Capacity:60lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 10.88", X 16.5", X 5", CLEAR; Bin Colour:Transparent; External Height:5"; External Width:16.5"; External Depth:10.88"; Carrying Capacity:60lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 10.88, X 16.5, X 5, Clear; Bin Colour Akro-Mils - 90W1249 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 10.88, X 16.5, X 5, Clear; Bin Colour Akro-Mils
90W1249
Storage Bin, 10.88, X 16.5, X 5, Clear; Bin Colour Akro-Mils 90W1249
STORAGE BIN, 10.88", X 16.5", X 5", CLEAR; Bin Colour:Transparent; External Height:5"; External Width:16.5"; External Depth:10.88"; Carrying Capacity:60lb RoHS Compliant: NA

STORAGE BIN, 10.88", X 16.5", X 5", CLEAR; Bin Colour:Transparent; External Height:5"; External Width:16.5"; External Depth:10.88"; Carrying Capacity:60lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1249
Product Name Storage Bin, 10.88, X 16.5, X 5, Clear; Bin Colour Akro-Mils
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Trolleys - 7898539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Length 33 inch (840 mm)
Width 26 inch (650 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details