Akro-Mils, Inc. Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 YELLOW 30255

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 YELLOW - 30255 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 YELLOW
30255 YELLOW
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 YELLOW 30255 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 RED - 30255 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 RED
30255 RED
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 RED 30255 RED
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 BLUE - 30255 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 BLUE
30255 BLUE
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 BLUE 30255 BLUE
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 BLACK - 30255 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 BLACK
30255 BLACK
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 BLACK 30255 BLACK
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this SKU is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this SKU is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 STONE - 30255 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 STONE
30255 STONE
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 STONE 30255 STONE
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 GREEN - 30255 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 GREEN
30255 GREEN
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 GREEN 30255 GREEN
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 9 3/4 in inside length, 10 7/8 in outside length, 15 in inside width, 16 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30255 YELLOW
Product Name Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 16 1/2 in Width - 5 in Height - 1 Compartments - 30255 YELLOW
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details