Akro-Mils, Inc. Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLACK 30240

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLACK - 30240 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLACK
30240 BLACK
Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLACK 30240 BLACK
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 RED - 30240 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 RED
30240 RED
Akro-Mils Akrobin 60 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 RED 30240 RED
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLUE - 30240 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLUE
30240 BLUE
Akro-Mils Akrobin 60 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLUE 30240 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Parts within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 YELLOW - 30240 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 YELLOW
30240 YELLOW
Akro-Mils Akrobin 60 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 YELLOW 30240 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 STONE - 30240 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 STONE
30240 STONE
Akro-Mils Akrobin 60 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 STONE 30240 STONE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. SKUs within this category come in a variety of colors; this product is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 GREEN - 30240 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 GREEN
30240 GREEN
Akro-Mils Akrobin 60 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 GREEN 30240 GREEN
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 LIGHT BLUE - 30240 LIGHT BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 LIGHT BLUE
30240 LIGHT BLUE
Akro-Mils Akrobin 60 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 LIGHT BLUE 30240 LIGHT BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this SKU is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this SKU is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BERRY - 30240 BERRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BERRY
30240 BERRY
Akro-Mils Akrobin 60 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BERRY 30240 BERRY
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 TEAL - 30240 TEAL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 TEAL
30240 TEAL
Akro-Mils Akrobin 60 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 TEAL 30240 TEAL
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Items within this category come in a variety of colors; this item is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 60 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 PURPLE - 30240 PURPLE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 60 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 PURPLE
30240 PURPLE
Akro-Mils Akrobin 60 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 PURPLE 30240 PURPLE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this part is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 in inside length, 14 3/4 in outside length, 6 9/16 in inside width, 8 1/4 in outside width, 6 3/4 in inside height and a 7 in outside height. Products within this category come in a variety of colors; this part is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 60 lb. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30240 BLACK
Product Name Akro-Mils Akrobin 60 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 8 1/4 in Width - 7 in Height - 1 Compartments - 30240 BLACK
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details