Akro-Mils, Inc. Storage Bin, 10.75, X 8.25, X 7, Clear; Bin Colour Akro-Mils 30239SCLAR

Description
STORAGE BIN, 10.75", X 8.25", X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 10.75", X 8.25", X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 10.75, X 8.25, X 7, Clear; Bin Colour Akro-Mils - 90W1246 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 10.75, X 8.25, X 7, Clear; Bin Colour Akro-Mils
90W1246
Storage Bin, 10.75, X 8.25, X 7, Clear; Bin Colour Akro-Mils 90W1246
STORAGE BIN, 10.75", X 8.25", X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb RoHS Compliant: NA

STORAGE BIN, 10.75", X 8.25", X 7", CLEAR; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1246
Product Name Storage Bin, 10.75, X 8.25, X 7, Clear; Bin Colour Akro-Mils
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 2256019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details