Akro-Mils, Inc. Akrobin Storage Bin; Bin Colour Akro-Mils 30235RED

Description
AKROBIN STORAGE BIN; Bin Colour:Red; External Height:127mm; External Width:279mm; External Depth:276mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Red; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA
Description
AKROBIN STORAGE BIN; Bin Colour:Red; External Height:127mm; External Width:279mm; External Depth:276mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Red; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Akrobin Storage Bin (part number 41J3420) is designed for efficient storage and organization. It features a red color and has external dimensions of 127mm in height, 279mm in width, and 276mm in depth. The bin has a carrying capacity of 50 pounds, making it suitable for various materials and components. This open bin design allows for easy access to stored items, enhancing productivity in work environments. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Its robust construction is intended for durability in industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The Akrobin Storage Bin (part number 41J3420) is designed for efficient storage and organization. It features a red color and has external dimensions of 127mm in height, 279mm in width, and 276mm in depth. The bin has a carrying capacity of 50 pounds, making it suitable for various materials and components. This open bin design allows for easy access to stored items, enhancing productivity in work environments. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Its robust construction is intended for durability in industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Akrobin Storage Bin; Bin Colour Akro-Mils - 41J3420 - Newark, An Avnet Company
Chicago, IL, United States
Akrobin Storage Bin; Bin Colour Akro-Mils
41J3420
Akrobin Storage Bin; Bin Colour Akro-Mils 41J3420
AKROBIN STORAGE BIN; Bin Colour:Red; External Height:127mm; External Width:279mm; External Depth:276mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Red; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA

AKROBIN STORAGE BIN; Bin Colour:Red; External Height:127mm; External Width:279mm; External Depth:276mm; Carrying Capacity:50lb; Product Range:-; Accessory Type:Open Bin; Colour:Red; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 41J3420
Product Name Akrobin Storage Bin; Bin Colour Akro-Mils
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Dollies - 7938747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 13230 lbs (6000 kg)
View Details