Akro-Mils, Inc. Bin, AkroBin 14-3/4 x 5-1/2 x 5, Clear 30234SCLAR

Description
AkroBin, 14-3/4" x 5-1/2" x 5" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity
Datasheet
Description
AkroBin, 14-3/4" x 5-1/2" x 5" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 14-3/4 x 5-1/2 x 5, Clear - 30234SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 14-3/4 x 5-1/2 x 5, Clear
30234SCLAR
Bin, AkroBin 14-3/4 x 5-1/2 x 5, Clear 30234SCLAR
AkroBin, 14-3/4" x 5-1/2" x 5" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity

AkroBin, 14-3/4" x 5-1/2" x 5" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30234SCLAR - 30234SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30234SCLAR
30234SCLAR
Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30234SCLAR 30234SCLAR
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 1/16 in inside length, 14 3/4 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 14 1/16 in inside length, 14 3/4 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 50 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30234SCLAR 30234SCLAR
Product Name Bin, AkroBin 14-3/4 x 5-1/2 x 5, Clear Akro-Mils Akrobin 50 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 14 3/4 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30234SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details