AkroBin, 10-7/8" x 5-1/2" x 5" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Parts within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 30230SCLAR | 30230SCLAR |
| Product Name | Bin, AkroBin 10-7/8 x 5-1/2 x 5, Clear | Akro-Mils Akrobin 30 lb Clear Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30230SCLAR |
| Container Type | Bin | Bin |
| Material | Plastic; Industrial Grade Polymers | Industrial Grade Polymer |
| Application | General |