Akro-Mils, Inc. Bin, AkroBin 10-7/8 x 5-1/2 x 5 ESD 30230ESD

Description
AkroBins stack on shelves and hang on Akro-Mils racks, louvered panels, and rail hanging systems. Molded from ESD material, Akro-Mils’ line of ESD containers dissipate electrostatic charges — which can severely damage sensitive electronic components. Superior to conductive containers that possess a high risk of damage from uncontrolled discharges, our ESD containers provide the highest degree of protection available. ESD containers are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust and corrosion proof. The advantages of ESD material: Consistent dissipative ESD protection. 106 to 109 ohms/sq. Latest technology and best ESD protection available. Permanent ESD protection will not wash off or wear out. Tough and durable impact-resistant plastic. Low sloughing, clean room compatible. 1% to 2% carbon black. Priced competitively with older technology-based conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
Datasheet
Description
AkroBins stack on shelves and hang on Akro-Mils racks, louvered panels, and rail hanging systems. Molded from ESD material, Akro-Mils’ line of ESD containers dissipate electrostatic charges — which can severely damage sensitive electronic components. Superior to conductive containers that possess a high risk of damage from uncontrolled discharges, our ESD containers provide the highest degree of protection available. ESD containers are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust and corrosion proof. The advantages of ESD material: Consistent dissipative ESD protection. 106 to 109 ohms/sq. Latest technology and best ESD protection available. Permanent ESD protection will not wash off or wear out. Tough and durable impact-resistant plastic. Low sloughing, clean room compatible. 1% to 2% carbon black. Priced competitively with older technology-based conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, AkroBin 10-7/8 x 5-1/2 x 5 ESD - 30230ESD - Akro-Mils, Inc.
Akron, OH, USA
Bin, AkroBin 10-7/8 x 5-1/2 x 5 ESD
30230ESD
Bin, AkroBin 10-7/8 x 5-1/2 x 5 ESD 30230ESD
AkroBins stack on shelves and hang on Akro-Mils racks, louvered panels, and rail hanging systems. Molded from ESD material, Akro-Mils’ line of ESD containers dissipate electrostatic charges — which can severely damage sensitive electronic components. Superior to conductive containers that possess a high risk of damage from uncontrolled discharges, our ESD containers provide the highest degree of protection available. ESD containers are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust and corrosion proof. The advantages of ESD material: Consistent dissipative ESD protection. 106 to 109 ohms/sq. Latest technology and best ESD protection available. Permanent ESD protection will not wash off or wear out. Tough and durable impact-resistant plastic. Low sloughing, clean room compatible. 1% to 2% carbon black. Priced competitively with older technology-based conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity

AkroBins stack on shelves and hang on Akro-Mils racks, louvered panels, and rail hanging systems. Molded from ESD material, Akro-Mils’ line of ESD containers dissipate electrostatic charges — which can severely damage sensitive electronic components. Superior to conductive containers that possess a high risk of damage from uncontrolled discharges, our ESD containers provide the highest degree of protection available. ESD containers are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust and corrosion proof. The advantages of ESD material: Consistent dissipative ESD protection. 106 to 109 ohms/sq. Latest technology and best ESD protection available. Permanent ESD protection will not wash off or wear out. Tough and durable impact-resistant plastic. Low sloughing, clean room compatible. 1% to 2% carbon black. Priced competitively with older technology-based conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 30 lb Black Hanging / Stacking Storage Bin - 10 7/8 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30230ESD BLACK - 30230ESD BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Black Hanging / Stacking Storage Bin - 10 7/8 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30230ESD BLACK
30230ESD BLACK
Akro-Mils Akrobin 30 lb Black Hanging / Stacking Storage Bin - 10 7/8 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30230ESD BLACK 30230ESD BLACK
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 4 3/8 in inside width, 5 1/2 in outside width, 4 3/4 in inside height and a 5 in outside height. Items within this category come in a variety of colors; this product is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30230ESD 30230ESD BLACK
Product Name Bin, AkroBin 10-7/8 x 5-1/2 x 5 ESD Akro-Mils Akrobin 30 lb Black Hanging / Stacking Storage Bin - 10 7/8 in Length - 5 1/2 in Width - 5 in Height - 1 Compartments - 30230ESD BLACK
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details