Akro-Mils, Inc. Akrobins Storage Bin; Bin Colour Akro-Mils 30230BLUE

Description
AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:127mm; External Width:140mm; External Depth:276mm; Carrying Capacity:30lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA
Datasheet
Description
AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:127mm; External Width:140mm; External Depth:276mm; Carrying Capacity:30lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akrobins Storage Bin; Bin Colour Akro-Mils - 80W091 - Newark, An Avnet Company
Chicago, IL, United States
Akrobins Storage Bin; Bin Colour Akro-Mils
80W091
Akrobins Storage Bin; Bin Colour Akro-Mils 80W091
AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:127mm; External Width:140mm; External Depth:276mm; Carrying Capacity:30lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA

AKROBINS STORAGE BIN; Bin Colour:Blue; External Height:127mm; External Width:140mm; External Depth:276mm; Carrying Capacity:30lb; Product Range:-; Accessory Type:Open Bin; Colour:Blue; Depth:276mm; External Depth - Imperial:10.87" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 80W091
Product Name Akrobins Storage Bin; Bin Colour Akro-Mils
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details