AkroBin, 10-7/8" x 4-1/8" x 4" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 12 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30224BLUE |
| Product Name | Bin, AkroBin 10-7/8 x 4-1/8 x 4, Blue |
| Container Type | Bin |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |