Akro-Mils, Inc. Akro-Mils Akrobin 30 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BERRY 30224

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BERRY - 30224 BERRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BERRY
30224 BERRY
Akro-Mils Akrobin 30 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BERRY 30224 BERRY
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is berry. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 TEAL - 30224 TEAL - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 TEAL
30224 TEAL
Akro-Mils Akrobin 30 lb Teal Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 TEAL 30224 TEAL
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this part is teal. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 RED - 30224 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 RED
30224 RED
Akro-Mils Akrobin 30 lb Red Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 RED 30224 RED
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 YELLOW - 30224 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 YELLOW
30224 YELLOW
Akro-Mils Akrobin 30 lb Yellow Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 YELLOW 30224 YELLOW
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 STONE - 30224 STONE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 STONE
30224 STONE
Akro-Mils Akrobin 30 lb Stone Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 STONE 30224 STONE
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is stone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BLACK - 30224 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BLACK
30224 BLACK
Akro-Mils Akrobin 30 lb Black Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BLACK 30224 BLACK
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this part is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BLUE - 30224 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BLUE
30224 BLUE
Akro-Mils Akrobin 30 lb Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BLUE 30224 BLUE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 GREEN - 30224 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 GREEN
30224 GREEN
Akro-Mils Akrobin 30 lb Green Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 GREEN 30224 GREEN
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this SKU is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 LIGHT BLUE - 30224 LIGHT BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 LIGHT BLUE
30224 LIGHT BLUE
Akro-Mils Akrobin 30 lb Light Blue Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 LIGHT BLUE 30224 LIGHT BLUE
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this item is light blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 30 lb. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils Akrobin 30 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 PURPLE - 30224 PURPLE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 PURPLE
30224 PURPLE
Akro-Mils Akrobin 30 lb Purple Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 PURPLE 30224 PURPLE
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this product is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 10 7/8 in outside length, 3 3/16 in inside width, 4 1/8 in outside width, 3 3/4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this product is purple. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a hanging / stacking bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 30 lb. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30224 BERRY
Product Name Akro-Mils Akrobin 30 lb Berry Industrial Grade Polymer Hanging / Stacking Storage Bin - 10 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30224 BERRY
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details