Akro-Mils, Inc. Storage, Bin Shelving; Bin Colour Akro-Mils 30220STONE

Description
STORAGE, BIN SHELVING; Bin Colour:Stone; External Height:76mm; External Width:105mm; External Depth:187mm; Carrying Capacity:10lb; Product Range:-; Accessory Type:Open Bin; Colour:Stone; Depth:187mm; External Depth - Imperial:7.36" RoHS Compliant: NA
Datasheet
Description
STORAGE, BIN SHELVING; Bin Colour:Stone; External Height:76mm; External Width:105mm; External Depth:187mm; Carrying Capacity:10lb; Product Range:-; Accessory Type:Open Bin; Colour:Stone; Depth:187mm; External Depth - Imperial:7.36" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Bin Shelving; Bin Colour Akro-Mils - 92C0871 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Bin Shelving; Bin Colour Akro-Mils
92C0871
Storage, Bin Shelving; Bin Colour Akro-Mils 92C0871
STORAGE, BIN SHELVING; Bin Colour:Stone; External Height:76mm; External Width:105mm; External Depth:187mm; Carrying Capacity:10lb; Product Range:-; Accessory Type:Open Bin; Colour:Stone; Depth:187mm; External Depth - Imperial:7.36" RoHS Compliant: NA

STORAGE, BIN SHELVING; Bin Colour:Stone; External Height:76mm; External Width:105mm; External Depth:187mm; Carrying Capacity:10lb; Product Range:-; Accessory Type:Open Bin; Colour:Stone; Depth:187mm; External Depth - Imperial:7.36" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 92C0871
Product Name Storage, Bin Shelving; Bin Colour Akro-Mils
Capacity 10 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 456645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 20 inch (508 mm)
Width 9 inch (236 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details