SHELF BIN, 23.62" X 6.62" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:6.62"; External Depth:23.62"; Carrying Capacity:20lb RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 90W1235 |
| Product Name | Shelf Bin, 23.62 X 6.62 X 4, Clear; Bin Colour Akro-Mils |
| Capacity | 20 lbs (9 kg) |