Akro-Mils, Inc. Shelf Bin, 11.62 X 8.38 X 4, Clear; Bin Colour Akro-Mils 30150SCLAR

Description
SHELF BIN, 11.62" X 8.38" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA
Datasheet
Description
SHELF BIN, 11.62" X 8.38" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf Bin, 11.62 X 8.38 X 4, Clear; Bin Colour Akro-Mils - 90W1233 - Newark, An Avnet Company
Chicago, IL, United States
Shelf Bin, 11.62 X 8.38 X 4, Clear; Bin Colour Akro-Mils
90W1233
Shelf Bin, 11.62 X 8.38 X 4, Clear; Bin Colour Akro-Mils 90W1233
SHELF BIN, 11.62" X 8.38" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA

SHELF BIN, 11.62" X 8.38" X 4", CLEAR; Bin Colour:Transparent; External Height:4"; External Width:8.38"; External Depth:11.62"; Carrying Capacity:15lb; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1233
Product Name Shelf Bin, 11.62 X 8.38 X 4, Clear; Bin Colour Akro-Mils
Capacity 15 lbs (7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 1462785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 999 lbs (453 kg)
Material Plastic
View Details