Akro-Mils, Inc. Bin, Shelf Bin 11-5/8 x 6-5/8 x 4, Clear 30130SCLAR

Description
Shelf Bin, 11-5/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 15 lb. Weight Capacity
Datasheet
Description
Shelf Bin, 11-5/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 15 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Shelf Bin 11-5/8 x 6-5/8 x 4, Clear - 30130SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, Shelf Bin 11-5/8 x 6-5/8 x 4, Clear
30130SCLAR
Bin, Shelf Bin 11-5/8 x 6-5/8 x 4, Clear 30130SCLAR
Shelf Bin, 11-5/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 15 lb. Weight Capacity

Shelf Bin, 11-5/8" x 6-5/8" x 4" for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 15 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 128 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30130SCLAR - 30130SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 128 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30130SCLAR
30130SCLAR
Akro-Mils 128 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30130SCLAR 30130SCLAR
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 128 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 128 cu in. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30130SCLAR 30130SCLAR
Product Name Bin, Shelf Bin 11-5/8 x 6-5/8 x 4, Clear Akro-Mils 128 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30130SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details