Akro-Mils, Inc. Akro-Mils 123 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 GREEN 30128

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 123 cu in. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 123 cu in. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 123 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 GREEN - 30128 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 123 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 GREEN
30128 GREEN
Akro-Mils 123 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 GREEN 30128 GREEN
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 123 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 123 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 123 cu in White Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 WHITE - 30128 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 123 cu in White Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 WHITE
30128 WHITE
Akro-Mils 123 cu in White Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 WHITE 30128 WHITE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 123 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 123 cu in. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 123 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 BLUE - 30128 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 123 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 BLUE
30128 BLUE
Akro-Mils 123 cu in Blue Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 BLUE 30128 BLUE
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 123 cu in. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 123 cu in. The material used in this item are: industrial grade polymer material.

Buy Now
Akro-Mils 123 cu in Red Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 RED - 30128 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 123 cu in Red Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 RED
30128 RED
Akro-Mils 123 cu in Red Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 RED 30128 RED
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 123 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 123 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now
Akro-Mils 123 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 YELLOW - 30128 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 123 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 YELLOW
30128 YELLOW
Akro-Mils 123 cu in Yellow Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 YELLOW 30128 YELLOW
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 123 cu in. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/2 in inside length, 17 7/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Products within this category come in a variety of colors; this product is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 123 cu in. The material used in this SKU are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 30128 GREEN
Product Name Akro-Mils 123 cu in Green Industrial Grade Polymer Shelf Storage Bin - 17 7/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30128 GREEN
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 2678061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details