R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this SKU is terra cotta. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb.
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is hunter green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 3 in inside width, 4 1/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this product is sandstone. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30124RECY TERRA COTTA |
| Product Name | Akro-Mils Earthsaver 20 lb Terra Cotta Shelf Storage Bin - 23 5/8 in Length - 4 1/8 in Width - 4 in Height - 1 Compartments - 30124RECY TERRA COTTA |
| Container Type | Bin |