Shelf Bin, 23-5/8" x 4-1/8" x 4" for storage and organization. For use with wire shelving package systems, steel shelving systems and pick racks. Ships 12 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 20 lb. Weight Capacity
| Akro-Mils, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30124BLUE |
| Product Name | Bin, Shelf Bin 23-5/8 x 4-1/8 x 4, Blue |
| Container Type | Bin |
| Material | Plastic; Industrial Grade Polymers |
| Application | General |