Akro-Mils, Inc. Bin, Shelf Bin 11-5/8 x 2-3/4 x 4, Clear 30110SCLAR

Description
Shelf Bin, 11-5/8" x 2 3/4" x 4" shelf bins for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 24 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 7 lb. Weight Capacity
Datasheet
Description
Shelf Bin, 11-5/8" x 2 3/4" x 4" shelf bins for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 24 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 7 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Shelf Bin 11-5/8 x 2-3/4 x 4, Clear - 30110SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, Shelf Bin 11-5/8 x 2-3/4 x 4, Clear
30110SCLAR
Bin, Shelf Bin 11-5/8 x 2-3/4 x 4, Clear 30110SCLAR
Shelf Bin, 11-5/8" x 2 3/4" x 4" shelf bins for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 24 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 7 lb. Weight Capacity

Shelf Bin, 11-5/8" x 2 3/4" x 4" shelf bins for storage and organization. For use with Wire Shelving Package systems, steel shelving systems and pick racks. Ships 24 per carton. Available in Red, Yellow, Blue, Green, Clear and White. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 7 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 54 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 2 3/4 in Width - 4 in Height - 1 Compartments - 30110SCLAR - 30110SCLAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 54 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 2 3/4 in Width - 4 in Height - 1 Compartments - 30110SCLAR
30110SCLAR
Akro-Mils 54 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 2 3/4 in Width - 4 in Height - 1 Compartments - 30110SCLAR 30110SCLAR
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 1 5/8 in inside width, 2 3/4 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this item is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 54 cu in. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 1 5/8 in inside width, 2 3/4 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this item is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 54 cu in. The material used in this product are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30110SCLAR 30110SCLAR
Product Name Bin, Shelf Bin 11-5/8 x 2-3/4 x 4, Clear Akro-Mils 54 cu in Clear Industrial Grade Polymer Shelf Storage Bin - 11 5/8 in Length - 2 3/4 in Width - 4 in Height - 1 Compartments - 30110SCLAR
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details