R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 in inside length, 17 7/8 in outside length, 5 in inside width, 6 5/8 in outside width, 51 5/16 in inside height and a 6 in outside height. SKUs within this category come in a variety of colors; this part is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 505 cu in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 30098 |
| Product Name | Akro-Mils Shelfmax 505 cu in Red Shelf Storage Bin - 17 7/8 in Length - 6 5/8 in Width - 6 in Height - 1 Compartments - 30098 |
| Container Type | Bin |