Akro-Mils, Inc. Bin, ShelfMax Shelf Bin 23-5/8 x 8-3/8 x 6 30084SCLAR

Description
Shelf Bin,23.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity
Datasheet
Description
Shelf Bin,23.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, ShelfMax Shelf Bin 23-5/8 x 8-3/8 x 6 - 30084SCLAR - Akro-Mils, Inc.
Akron, OH, USA
Bin, ShelfMax Shelf Bin 23-5/8 x 8-3/8 x 6
30084SCLAR
Bin, ShelfMax Shelf Bin 23-5/8 x 8-3/8 x 6 30084SCLAR
Shelf Bin,23.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity

Shelf Bin,23.625 x 8.375 x 6. Six inch high shelf bins for storage and organization. Plastic storage bins for use with Wire Shelving Package systems, steel shelving systems and pick racks. Made in the USA; Reinforced side ribs for added strength; Built-in rear hanglock allows bin to tilt out for complete access; 35 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 30084SCLAR
Product Name Bin, ShelfMax Shelf Bin 23-5/8 x 8-3/8 x 6
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details