Akro-Mils, Inc. Cabinet, 19-Series Steel Cabinet 16 Drawers 19416

Description
16 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
Datasheet
Description
16 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, 19-Series Steel Cabinet 16 Drawers - 19416 - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, 19-Series Steel Cabinet 16 Drawers
19416
Cabinet, 19-Series Steel Cabinet 16 Drawers 19416
16 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength

16 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength

Supplier's Site Datasheet
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 RED - 19416 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 RED
19416 RED
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 RED 19416 RED
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Red 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Red 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 BLACK - 20416 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 BLACK
20416 BLACK
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 BLACK 20416 BLACK
R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Black 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Black 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 BLUE - 20416 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 BLUE
20416 BLUE
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 BLUE 20416 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Blue 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Blue 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 GREY - 20416 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 GREY
20416 GREY
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 GREY 20416 GREY
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Gray 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Gray 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 GREY - 19416 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 GREY
19416 GREY
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 GREY 19416 GREY
R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (16) x Gray 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (16) x Gray 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 YELLOW - 19416 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 YELLOW
19416 YELLOW
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 YELLOW 19416 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Yellow 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Yellow 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 YELLOW - 20416 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 YELLOW
20416 YELLOW
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 YELLOW 20416 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Yellow 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Yellow 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 BLACK - 19416 BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 BLACK
19416 BLACK
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 BLACK 19416 BLACK
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Black 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Black 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 BLUE - 19416 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 BLUE
19416 BLUE
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 BLUE 19416 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Blue 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Blue 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 RED - 20416 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 RED
20416 RED
Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 20416 RED 20416 RED
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Red 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Red 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number 19416 19416 RED
Product Name Cabinet, 19-Series Steel Cabinet 16 Drawers Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 RED
Use Industrial Industrial
Type Drawer Cabinet
Material Steel; Steel / Industrial Grade Polymers Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Belts & Tool Pouches - 1340431 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details