Raaco International Bin, Shelf, 6-1100, R-Blue; Bin Colour Raaco 136716

Description
BIN, SHELF, 6-1100, R-BLUE; Bin Colour:Blue; External Height:136mm; External Width:210mm; External Depth:375mm; Carrying Capacity:15kg; Product Range:Raaco Shelf Bins; Accessory Type:Shelf Bin; For Use With:310mm Shelf RoHS Compliant: NA
Datasheet
Description
BIN, SHELF, 6-1100, R-BLUE; Bin Colour:Blue; External Height:136mm; External Width:210mm; External Depth:375mm; Carrying Capacity:15kg; Product Range:Raaco Shelf Bins; Accessory Type:Shelf Bin; For Use With:310mm Shelf RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Shelf, 6-1100, R-Blue; Bin Colour Raaco - 83T6703 - Newark, An Avnet Company
Chicago, IL, United States
Bin, Shelf, 6-1100, R-Blue; Bin Colour Raaco
83T6703
Bin, Shelf, 6-1100, R-Blue; Bin Colour Raaco 83T6703
BIN, SHELF, 6-1100, R-BLUE; Bin Colour:Blue; External Height:136mm; External Width:210mm; External Depth:375mm; Carrying Capacity:15kg; Product Range:Raaco Shelf Bins; Accessory Type:Shelf Bin; For Use With:310mm Shelf RoHS Compliant: NA

BIN, SHELF, 6-1100, R-BLUE; Bin Colour:Blue; External Height:136mm; External Width:210mm; External Depth:375mm; Carrying Capacity:15kg; Product Range:Raaco Shelf Bins; Accessory Type:Shelf Bin; For Use With:310mm Shelf RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 83T6703
Product Name Bin, Shelf, 6-1100, R-Blue; Bin Colour Raaco
Capacity 33 lbs (15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 2924043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 35 inch (900 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details