Akro-Mils, Inc. Storage Bin, 17.5 X 16.5 X 12.5, Red; Bin Colour Akro-Mils 13018RED

Description
STORAGE BIN, 17.5" X 16.5" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 17.5" X 16.5" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 17.5 X 16.5 X 12.5, Red; Bin Colour Akro-Mils - 90W1218 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 17.5 X 16.5 X 12.5, Red; Bin Colour Akro-Mils
90W1218
Storage Bin, 17.5 X 16.5 X 12.5, Red; Bin Colour Akro-Mils 90W1218
STORAGE BIN, 17.5" X 16.5" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA

STORAGE BIN, 17.5" X 16.5" X 12.5", RED; Bin Colour:Red; External Height:12.5"; External Width:16.5"; External Depth:17.5"; Carrying Capacity:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1218
Product Name Storage Bin, 17.5 X 16.5 X 12.5, Red; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details