Akro-Mils, Inc. Storage Bin, 15.25 X 19.88 X 12.44, Blue; Bin Colour Akro-Mils 13017BLUE

Description
STORAGE BIN, 15.25" X 19.88" X 12.44", BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.88"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
STORAGE BIN, 15.25" X 19.88" X 12.44", BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.88"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, 15.25 X 19.88 X 12.44, Blue; Bin Colour Akro-Mils - 90W1212 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, 15.25 X 19.88 X 12.44, Blue; Bin Colour Akro-Mils
90W1212
Storage Bin, 15.25 X 19.88 X 12.44, Blue; Bin Colour Akro-Mils 90W1212
STORAGE BIN, 15.25" X 19.88" X 12.44", BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.88"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

STORAGE BIN, 15.25" X 19.88" X 12.44", BLUE; Bin Colour:Blue; External Height:12.44"; External Width:19.88"; External Depth:15.25"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 90W1212
Product Name Storage Bin, 15.25 X 19.88 X 12.44, Blue; Bin Colour Akro-Mils
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 251817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details