MXD Process Electric Direct Drive Tri-Clamp Mount Mixer TCM100VDD-28

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Suppliers

Company
Product
Description
Supplier Links
Electric Direct Drive Tri-Clamp Mount Mixer - TCM100VDD-28 - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Tri-Clamp Mount Mixer
TCM100VDD-28
Electric Direct Drive Tri-Clamp Mount Mixer TCM100VDD-28
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number TCM100VDD-28
Product Name Electric Direct Drive Tri-Clamp Mount Mixer
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Hydrofoil
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details