MXD Process Stainless Steel Direct Drive Tri-Clamp Mount Mixer TCM050VDD-S-56

Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Description
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Direct Drive Tri-Clamp Mount Mixer - TCM050VDD-S-56 - MXD Process
Jeffersonville, IN, United States
Stainless Steel Direct Drive Tri-Clamp Mount Mixer
TCM050VDD-S-56
Stainless Steel Direct Drive Tri-Clamp Mount Mixer TCM050VDD-S-56
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number TCM050VDD-S-56
Product Name Stainless Steel Direct Drive Tri-Clamp Mount Mixer
Applications / Industry Sanitary Processing
Media Type Liquids
Mixer Type Propellor; Propeller
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Vertical Blender, Atmospheric Design - A Series - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Cooling (optional feature); Heating (optional feature); Programmable (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details