Mixer Direct Radial Flow Turbine Impeller, 40" Diameter, 2" Bore RFTL40200

Description
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
Description
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.

Suppliers

Company
Product
Description
Supplier Links
Radial Flow Turbine Impeller, 40
Louisville, KY, USA
Radial Flow Turbine Impeller, 40" Diameter, 2" Bore
RFTL40200
Radial Flow Turbine Impeller, 40" Diameter, 2" Bore RFTL40200
The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.

The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications benefit greatly from this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Impellers
Product Number RFTL40200
Product Name Radial Flow Turbine Impeller, 40" Diameter, 2" Bore
Application Mixing; Pumping; CleanAir; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 40 inch (1016 mm)
Bore Size 2 inch (50.8 mm)
Number of Blades or Vanes 4
Unlock Full Specs
to access all available technical data

Similar Products

F75 Impeller - 09-821B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.56 inch (65 mm)
Number of Blades or Vanes 12
View Details
Class 1000 - Series 10 - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 42 inch (1067 mm)
Bore Size 2 inch (50.8 mm)
View Details
Motorized Impellers - F250A3-072-D0730 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 9.84 inch (250 mm)
View Details