MXD Process Raiden Standard 5 HP Plate Mount Top Entry Mixer RDNSTD050P-48

Description
The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer: 5 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to a standard 12" x 12" plate Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer
Description
The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer: 5 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to a standard 12" x 12" plate Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Suppliers

Company
Product
Description
Supplier Links
Raiden Standard 5 HP Plate Mount Top Entry Mixer - RDNSTD050P-48 - MXD Process
Jeffersonville, IN, United States
Raiden Standard 5 HP Plate Mount Top Entry Mixer
RDNSTD050P-48
Raiden Standard 5 HP Plate Mount Top Entry Mixer RDNSTD050P-48
The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer: 5 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to a standard 12" x 12" plate Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process.

Features of the Raiden Standard mixer:



  • 5 horsepower electric motor
  • IP55 rated enclosures for protection against water spray and dust ingress
  • Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation
  • Worm gearbox for high torque in challenging applications
  • Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Easily and securely attaches to a standard 12" x 12" plate
  • Customizable mixing shaft length options available
  • Two appropriately sized hydrofoil impellers matched to the mixer
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNSTD050P-48
Product Name Raiden Standard 5 HP Plate Mount Top Entry Mixer
Capacity (volumetric) 134 cubic feet (3785 liters)
Mixer Type Propellor; Hydrofoil
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Powder Induction-Inline Mixer - Series 400 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details