MXD Process Raiden Standard 2 HP Plate Mount Top Entry Mixer RDNSTD020P-62

Description
The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer: 3 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to a standard 12" x 12" plate Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer
Description
The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer: 3 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to a standard 12" x 12" plate Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Suppliers

Company
Product
Description
Supplier Links
Raiden Standard 2 HP Plate Mount Top Entry Mixer - RDNSTD020P-62 - MXD Process
Jeffersonville, IN, United States
Raiden Standard 2 HP Plate Mount Top Entry Mixer
RDNSTD020P-62
Raiden Standard 2 HP Plate Mount Top Entry Mixer RDNSTD020P-62
The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Standard mixer: 3 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to a standard 12" x 12" plate Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

The Raiden Standard sets a new bar for heavy duty top-entry mixers. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process.

Features of the Raiden Standard mixer:



  • 3 horsepower electric motor
  • IP55 rated enclosures for protection against water spray and dust ingress
  • Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation
  • Worm gearbox for high torque in challenging applications
  • Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Easily and securely attaches to a standard 12" x 12" plate
  • Customizable mixing shaft length options available
  • Two appropriately sized hydrofoil impellers matched to the mixer
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNSTD020P-62
Product Name Raiden Standard 2 HP Plate Mount Top Entry Mixer
Capacity (volumetric) 134 cubic feet (3785 liters)
Mixer Type Propellor; Hydrofoil
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
View Details
Dispershear Continuous In-Line Mixing System - Model D-1000 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Media Type Powder or Granular
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details