MXD Process 5 HP Raiden Plus Top Entry Flange Mount Mixer RDNPLUS050F-80-FDA

Description
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 5 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to an 8 inch 150# ANSI flange Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer
Description
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 5 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to an 8 inch 150# ANSI flange Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Suppliers

Company
Product
Description
Supplier Links
5 HP Raiden Plus Top Entry Flange Mount Mixer - RDNPLUS050F-80-FDA - MXD Process
Jeffersonville, IN, United States
5 HP Raiden Plus Top Entry Flange Mount Mixer
RDNPLUS050F-80-FDA
5 HP Raiden Plus Top Entry Flange Mount Mixer RDNPLUS050F-80-FDA
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 5 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches to an 8 inch 150# ANSI flange Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process.

Features of the Raiden Plus mixer:



  • 5 horsepower electric motor
  • IP55 rated enclosures for protection against water spray and dust ingress
  • Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation
  • Helical gearbox for high torque in challenging applications
  • Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Easily and securely attaches to an 8 inch 150# ANSI flange
  • Customizable mixing shaft length options available
  • Two appropriately sized hydrofoil impellers matched to the mixer
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNPLUS050F-80-FDA
Product Name 5 HP Raiden Plus Top Entry Flange Mount Mixer
Capacity (volumetric) 134 cubic feet (3785 liters)
Mixer Type Propellor; Hydrofoil
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Vacuum Mixer Homogenizer -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Cosmetics Processing; Pharmaceutical Processing
Media Type Liquids
Capacity (volumetric) 0.3531 to 141 cubic feet (10 to 4000 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details