MXD Process 3 HP Explosion Proof Raiden Plus Top Entry Plate Mount Mixer RDNPLUS030PX-80

Description
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches with a standard 12" x 12" plate configuration Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer
Description
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches with a standard 12" x 12" plate configuration Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Suppliers

Company
Product
Description
Supplier Links
3 HP Explosion Proof Raiden Plus Top Entry Plate Mount Mixer - RDNPLUS030PX-80 - MXD Process
Jeffersonville, IN, United States
3 HP Explosion Proof Raiden Plus Top Entry Plate Mount Mixer
RDNPLUS030PX-80
3 HP Explosion Proof Raiden Plus Top Entry Plate Mount Mixer RDNPLUS030PX-80
Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process. Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Helical gearbox for high torque in challenging applications Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance Easily and securely attaches with a standard 12" x 12" plate configuration Customizable mixing shaft length options available Two appropriately sized hydrofoil impellers matched to the mixer

Our top of the line Raiden Plus top-entry mixer offers extreme durability and increased mixing power from most other agitators. Designed for applications over 1,000 gallons and a wide range of viscosities, the Raiden Series provides a low maintenance and long lasting mixer solution to your process.

Features of the Raiden Plus mixer:



  • 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems
  • IP55 rated enclosures for protection against water spray and dust ingress
  • Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation
  • Helical gearbox for high torque in challenging applications
  • Wetted materials constructed of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Easily and securely attaches with a standard 12" x 12" plate configuration
  • Customizable mixing shaft length options available
  • Two appropriately sized hydrofoil impellers matched to the mixer
Supplier's Site

Technical Specifications

  MXD Process
Product Category Industrial Mixers
Product Number RDNPLUS030PX-80
Product Name 3 HP Explosion Proof Raiden Plus Top Entry Plate Mount Mixer
Features Explosion Proof
Capacity (volumetric) 134 cubic feet (3785 liters)
Mixer Type Propellor; Hydrofoil
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Dual Shaft Mixer - CDA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details