The WW-66 compression spring from Century Spring Corp. features a free length of 1.63 inches (41.3 mm) and an outer diameter of 0.786 inches (20.0 mm). It is made from stainless steel (SST) and has a wire diameter of 0.052 inches (1.3 mm). The spring is designed to provide a rate of 2.2 lbs/in (0.39 N/mm) and can withstand a suggested maximum load of 28 lbs (124.6 N) with a solid length of 1.1 inches (28 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | WW-66 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |