Century Spring Corp. Wave Disc Springs WAV-25053

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

WAV-25053 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 1.658 inches (42.11 mm) and an outer diameter of 2.132 inches (54.15 mm). The spring has a thickness of 0.148 inches (3.76 mm) and is designed to handle a maximum load of 38.0 lbs (168.72 N) with an approximate deflection of 0.073 inches (1.85 mm). This wave disc spring is suitable for applications requiring efficient load distribution in limited axial space, making it ideal for use as a cushion spring or spacer between components. The product is made from spring steel, ensuring durability and reliability in various engineering applications.

Datasheet Summary
Powered by GS/AI

WAV-25053 is a wave disc spring manufactured by Century Spring Corp. It features an inner diameter of 1.658 inches (42.11 mm) and an outer diameter of 2.132 inches (54.15 mm). The spring has a thickness of 0.148 inches (3.76 mm) and is designed to handle a maximum load of 38.0 lbs (168.72 N) with an approximate deflection of 0.073 inches (1.85 mm). This wave disc spring is suitable for applications requiring efficient load distribution in limited axial space, making it ideal for use as a cushion spring or spacer between components. The product is made from spring steel, ensuring durability and reliability in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Wave Disc Springs - WAV-25053 - Century Spring Corp.
Commerce, CA, United States
Wave Disc Springs
WAV-25053
Wave Disc Springs WAV-25053
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number WAV-25053
Product Name Wave Disc Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Wave Spring Washer, 0.176
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.176 inch (4.470 mm)
View Details
Washers - 9143389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Ring lock
Material Steel; Steel
Finish ZincPlated
View Details
Self-Sealing Washer - 75602HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details