RAF Electronic Hardware Pull Handle VPH-770

Description
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Round shaped Hinged Pull Handle is 5.375 in long with a Non Hinged hinge to lay flat when not in use.
Description
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Round shaped Hinged Pull Handle is 5.375 in long with a Non Hinged hinge to lay flat when not in use.

Suppliers

Company
Product
Description
Supplier Links
Pull Handle - VPH-770 - Reid Supply
Norton Shores, MI, United States
Pull Handle
VPH-770
Pull Handle VPH-770
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Round shaped Hinged Pull Handle is 5.375 in long with a Non Hinged hinge to lay flat when not in use.

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options.


. Male Stud Stainless Steel Round shaped Hinged Pull Handle is 5.375 in long with a Non Hinged hinge to lay flat when not in use.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-770
Product Name Pull Handle
Handle Type 2-point Handle
Features FoldAway
Handle Material Metal
Material Description Stainless Steel
Handle Length 5.38 inches (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1319-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Clips
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 9108 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Metal Mini Adjustable Handle - MKF-SUS, MKR-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red; Chrome Plated Finish
Features Locking/Latching
View Details