Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options.
. Male Stud Stainless Steel U shaped Hinged Pull Handle is long with a 90 Degree Stop hinge to lay flat when not in use.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | VPH-3780 |
| Product Name | Pull Handle |
| Handle Type | 2-point Handle |
| Features | FoldAway |
| Handle Material | Metal |
| Material Description | Stainless Steel |