RAF Electronic Hardware Metal One-Piece Pull Handles VPH-30

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-30 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-30
Metal One-Piece Pull Handles VPH-30
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-30
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Height 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427C6BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
Oval Aluminum Handle - 546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Tray Handle - TR1-PA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black
Handle Material Plastic
View Details