RAF Electronic Hardware Metal One-Piece Pull Handles VPH-256

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-256 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-256
Metal One-Piece Pull Handles VPH-256
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #10-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-256
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7150 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
View Details
2 suppliers
Aluminum Equipment Handle - MH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details
Handles - HM1327-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw, Bolt
View Details