Jergens, Inc. Metal Adjustable Handles with Stud 40528

Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle with Stud, part number 40528, is designed for adjustable clamping or tightening controls in applications with limited operating angles. The handle is made from die-cast zinc and features a powder-coated black satin finish. It allows for easy adjustment by pulling up on the handle to disengage the locking mechanism, enabling the user to turn it to the desired position. Once released, the handle can be tightened or loosened as needed. The threaded size for this part is 1/4-20, with a thread length of 1.57 inches. The handle's dimensions include a width of 0.53 inches and a height of 1.61 inches, making it suitable for various applications requiring reliable and adjustable control.

Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle with Stud, part number 40528, is designed for adjustable clamping or tightening controls in applications with limited operating angles. The handle is made from die-cast zinc and features a powder-coated black satin finish. It allows for easy adjustment by pulling up on the handle to disengage the locking mechanism, enabling the user to turn it to the desired position. Once released, the handle can be tightened or loosened as needed. The threaded size for this part is 1/4-20, with a thread length of 1.57 inches. The handle's dimensions include a width of 0.53 inches and a height of 1.61 inches, making it suitable for various applications requiring reliable and adjustable control.

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles with Stud - 40528 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles with Stud
40528
Metal Adjustable Handles with Stud 40528
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish & Color: Powder-Coated, Black Satin
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40528
Product Name Metal Adjustable Handles with Stud
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Adjustable External Thread - 40244 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Metal Adjustable Handles - 40508 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Metal Adjustable Handles with Stud - 40525 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Forged Crank Handles - 20511 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details