RAF Electronic Hardware Metal One-Piece Pull Handles VPH-2440

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - VPH-2440 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
VPH-2440
Metal One-Piece Pull Handles VPH-2440
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-2440
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 524 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Steel Equipment Handle - MH11 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated Finish
Handle Material Metal
View Details