RAF Electronic Hardware Pull Handle VPH-1710

Description
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Rectangular shaped Hinged Pull Handle is long with a 180 Degree Swing hinge to lay flat when not in use.
Description
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Rectangular shaped Hinged Pull Handle is long with a 180 Degree Swing hinge to lay flat when not in use.

Suppliers

Company
Product
Description
Supplier Links
Pull Handle - VPH-1710 - Reid Supply
Norton Shores, MI, United States
Pull Handle
VPH-1710
Pull Handle VPH-1710
Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options. . Male Stud Stainless Steel Rectangular shaped Hinged Pull Handle is long with a 180 Degree Swing hinge to lay flat when not in use.

Folding pull handles are hinged U-shaped handles that lay flat when not in use, creating a convenient low profile while maintaining functionality. Available in free-fall, two-position, and three-position options.


. Male Stud Stainless Steel Rectangular shaped Hinged Pull Handle is long with a 180 Degree Swing hinge to lay flat when not in use.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number VPH-1710
Product Name Pull Handle
Handle Type 2-point Handle
Features FoldAway
Handle Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-M286-8-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Front
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Work Supports with Cam Handle - BJ352 - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish
Handle Material Metal
Material Description Body: S45C Steel; Piston: SK95 Steel; Locking Pin: S45C Steel; Handle: SCM440
View Details