Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Stainless Steel Female Right Angle Oval Bar Pull Handle is rear mounted with between #10-32 mounting holes.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | VPH-1023 |
| Product Name | Metal One-Piece Pull Handles |
| Handle Type | 2-point Handle |
| Colors / Finishes Available | Natural |
| Handle Material | Metal |
| Material Description | Stainless Steel |
| Height | 3 inches (76.2 mm) |