The TO-5186R torsion spring from Century Spring Corp. features an inside diameter of 0.641 inches and an outside diameter of 0.767 inches. It has a leg length of 2.0 inches and a body length of 0.30 inches. This spring is designed to develop a torque of 154 in-lbs and has a suggested maximum deflection of 6 degrees. The spring is constructed from music wire, providing durability and reliability for various applications. It is suitable for use in mechanisms requiring resistance to twisting forces and can be wound in either a left or right direction, depending on the specific application needs. The recommended mandrel diameter for this spring is approximately 0.51 inches.
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or rotationally applied force. A spring of this type will reduce in body diameter and increase slightly in body length when deflected in the preferred direction of the fabricated wind. Depending on the application, torsion springs can be designed to work in a clockwise or counter-clockwise rotation, thus determining the direction of the wind. Common torsion springs are those used in a clothes pin or a garage door.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Often, there is no cost increase for this service because of low-quantity requirements. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | TO-5186R |
| Product Name | Torsion Spring |
| Units | English; Metric |
| I.D. | 0.6410 inch (16.28 mm) |
| O.D. | 0.7670 inch (19.48 mm) |
| Wire Diameter | 0.0630 inch (1.6 mm) |
| Spring Length | 0.4900 inch (12.45 mm) |