The S78ASY-0240480 is a left-hand wound, anti-backlash torsion spring made of 302 stainless steel, designed for angular deflection up to 39 degrees with a maximum torque of 0.11 ozf·in/deg and an outside diameter of 0.480 inch. The wire diameter is 0.024 inch, and the mandrel size is 0.377 inch. It is engineered for applications requiring precise angular control and reduced backlash.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78ASY-0240480 |
| Product Name | 302 Stainless Steel Anti-Backlash Torsion spring with 0.024" wire diameter and 0.48"OutsideDiameter |
| O.D. | 0.4800 inch (12.19 mm) |