RAF Electronic Hardware Bolt, Spring Anchor, Stainless Steel, 3/8-16; Thread Size Imperial Raf Electronic Hardware SSA-90CS

Description
BOLT, SPRING ANCHOR, STAINLESS STEEL, 3/8-16; Thread Size - Imperial:3/8-16; Thread Size - Metric:-; Head Type:-; Thread Length:1.27"; External Length:41.275mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOLT, SPRING ANCHOR, STAINLESS STEEL, 3/8-16; Thread Size - Imperial:3/8-16; Thread Size - Metric:-; Head Type:-; Thread Length:1.27"; External Length:41.275mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt, Spring Anchor, Stainless Steel, 3/8-16; Thread Size Imperial Raf Electronic Hardware - 47W2447 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Spring Anchor, Stainless Steel, 3/8-16; Thread Size Imperial Raf Electronic Hardware
47W2447
Bolt, Spring Anchor, Stainless Steel, 3/8-16; Thread Size Imperial Raf Electronic Hardware 47W2447
BOLT, SPRING ANCHOR, STAINLESS STEEL, 3/8-16; Thread Size - Imperial:3/8-16; Thread Size - Metric:-; Head Type:-; Thread Length:1.27"; External Length:41.275mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

BOLT, SPRING ANCHOR, STAINLESS STEEL, 3/8-16; Thread Size - Imperial:3/8-16; Thread Size - Metric:-; Head Type:-; Thread Length:1.27"; External Length:41.275mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 47W2447
Product Name Bolt, Spring Anchor, Stainless Steel, 3/8-16; Thread Size Imperial Raf Electronic Hardware
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 43003 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Bolt - 4014A4/316L1416088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 6.3 inch (160 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details