Servometer®, an MW Industries company Set Screw Bellows Coupling SMC-337

Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet
Description
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Bellows Coupling - SMC-337 - Servometer®, an MW Industries company
Cedar Grove, NJ, United States
Set Screw Bellows Coupling
SMC-337
Set Screw Bellows Coupling SMC-337
As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments. Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More

As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.

Flexible Shaft Couplings Applications we support:

  • Resolvers
  • Encoders
  • Stepper and Servo Motors
  • Small Pumps
  • Fans and Blowers
  • More
Supplier's Site Datasheet

Technical Specifications

  Servometer®, an MW Industries company
Product Category Flexible Couplings
Product Number SMC-337
Product Name Set Screw Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 21 In-lbs (24.21 kg-cm)
Units English Design
Bore Diameter 0.2360 inch (5.99 mm)
Coupling Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 2.76 to 11.81 inch (70 to 300 mm)
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details