The Century Spring Corp. Compression Spring S-1333 is a stainless steel spring with a free length of 0.75 inches (19.1 mm) and an outer diameter of 0.188 inches (4.78 mm). It features a wire diameter of 0.166 inches (4.2 mm) and is designed to provide a spring rate of 0.48 lbs/in (0.084 N/mm). The suggested maximum deflection is 0.30 inches (7.6 mm), with a solid length of 1.3 inches (33 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage. It is manufactured from high-quality stainless steel, ensuring durability and resistance to corrosion.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S-1333 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |